Panasonic Diodes, Rectifiers - Arrays - MA3J741DGL MA3J741DGL

Description
Manufacturer: Panasonic Win Source Part Number: 925057-MA3J741DGL Features: Diode Array 1 Pair Common Anode Schottky 30 V 30mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J741 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J741DGLTR, MA3J741DGLCT, MA3J741DGLDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 925057-MA3J741DGL Features: Diode Array 1 Pair Common Anode Schottky 30 V 30mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J741 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J741DGLTR, MA3J741DGLCT, MA3J741DGLDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA3J741DGL - 925057-MA3J741DGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3J741DGL
925057-MA3J741DGL
Diodes, Rectifiers - Arrays - MA3J741DGL 925057-MA3J741DGL
Manufacturer: Panasonic Win Source Part Number: 925057-MA3J741DGL Features: Diode Array 1 Pair Common Anode Schottky 30 V 30mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J741 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J741DGLTR, MA3J741DGLCT, MA3J741DGLDKR

Manufacturer: Panasonic
Win Source Part Number: 925057-MA3J741DGL
Features: Diode Array 1 Pair Common Anode Schottky 30 V 30mA (DC) Surface Mount SC-85
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3J741
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3J741DGLTR, MA3J741DGLCT, MA3J741DGLDKR

Buy Now Datasheet
Schottky 30V Diode and Rectifier - 286-MA3J741DGL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA3J741DGL
Schottky 30V Diode and Rectifier 286-MA3J741DGL
DIODE ARRAY SCHOTTKY 30V SMINI3 Product overview: MA3J741DGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J741DGL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V SMINI3 Product overview: MA3J741DGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J741DGL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 925057-MA3J741DGL 286-MA3J741DGL
Product Name Diodes, Rectifiers - Arrays - MA3J741DGL Schottky 30V Diode and Rectifier
Diode Type Schottky; Diode Array 1 Pair Common Anode Schottky 30 V 30mA (DC) Surface Mount SC-85
Unlock Full Specs
to access all available technical data