Panasonic Schottky 30V 30MA Diode and Rectifier MA3J7410GL

Description
DIODE SCHOTTKY 30V 30MA SMINI3 Product overview: MA3J7410GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J7410GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 30MA SMINI3 Product overview: MA3J7410GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J7410GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-MA3J7410GL
Schottky 30V 30MA Diode and Rectifier 280-MA3J7410GL
DIODE SCHOTTKY 30V 30MA SMINI3 Product overview: MA3J7410GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J7410GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA SMINI3 Product overview: MA3J7410GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J7410GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3J7410GL - 002814-MA3J7410GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3J7410GL
002814-MA3J7410GL
Diodes, Rectifiers - Single - MA3J7410GL 002814-MA3J7410GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002814-MA3J7410GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002814-MA3J7410GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini3-F2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J7410GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J7410GL
Discrete Semiconductor Products - Diodes - Rectifiers MA3J7410GL
DIODE SCHOTT 30V 30MA SMINI3-F2

DIODE SCHOTT 30V 30MA SMINI3-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3J7410GL 002814-MA3J7410GL MA3J7410GL
Product Name Schottky 30V 30MA Diode and Rectifier Diodes, Rectifiers - Single - MA3J7410GL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini3-F2
RoHS Compliant RoHS
IO 0.0300 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data