Panasonic 40V 500MA Diode and Rectifier MA3J70000L

Description
Diode Schott 40V 500MA S-mini 3P Product overview: MA3J70000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J70000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schott 40V 500MA S-mini 3P Product overview: MA3J70000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J70000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 500MA Diode and Rectifier
280-MA3J70000L
40V 500MA Diode and Rectifier 280-MA3J70000L
Diode Schott 40V 500MA S-mini 3P Product overview: MA3J70000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J70000L can be used for catalog matching and distributor lookup.

Diode Schott 40V 500MA S-mini 3P Product overview: MA3J70000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J70000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3J70000L - 880838-MA3J70000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3J70000L
880838-MA3J70000L
Diodes, Rectifiers - Single - MA3J70000L 880838-MA3J70000L
Manufacturer: Panasonic Win Source Part Number: 880838-MA3J70000L Features: Diode Schottky 40 V 500mA Surface Mount SMini3-F1 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J700 Categories: Discrete Semiconductor Products Case / Package: SMini3-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J70000LTR-NDR, MA10700CT-ND, MA10700-(TX), MA3J70000LCT-NDR, MA3J70000LTR, MA3J70000LCT, MA10700CT, MA10700, MA10700-00L, MA10700TR, MA10700-TX, MA10700TR-ND, MA3J70000LDKR

Manufacturer: Panasonic
Win Source Part Number: 880838-MA3J70000L
Features: Diode Schottky 40 V 500mA Surface Mount SMini3-F1
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3J700
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3J70000LTR-NDR, MA10700CT-ND, MA10700-(TX), MA3J70000LCT-NDR, MA3J70000LTR, MA3J70000LCT, MA10700CT, MA10700, MA10700-00L, MA10700TR, MA10700-TX, MA10700TR-ND, MA3J70000LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J70000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J70000L
Discrete Semiconductor Products - Diodes - Rectifiers MA3J70000L
DIODE SCHOTT 40V 500MA SMINI3-F1

DIODE SCHOTT 40V 500MA SMINI3-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3J70000L 880838-MA3J70000L MA3J70000L
Product Name 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - MA3J70000L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini3-F1
Unlock Full Specs
to access all available technical data