Panasonic 80V 100MA Diode and Rectifier MA3J143AGL

Description
DIODE ARRAY 80V 100MA SMINI3 Product overview: MA3J143AGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J143AGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY 80V 100MA SMINI3 Product overview: MA3J143AGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J143AGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-MA3J143AGL
80V 100MA Diode and Rectifier 286-MA3J143AGL
DIODE ARRAY 80V 100MA SMINI3 Product overview: MA3J143AGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J143AGL can be used for catalog matching and distributor lookup.

DIODE ARRAY 80V 100MA SMINI3 Product overview: MA3J143AGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J143AGL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA3J143AGL - 925056-MA3J143AGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3J143AGL
925056-MA3J143AGL
Diodes, Rectifiers - Arrays - MA3J143AGL 925056-MA3J143AGL
Manufacturer: Panasonic Win Source Part Number: 925056-MA3J143AGL Features: Diode Array 1 Pair Series Connection Standard 80 V 100mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J143 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J143AGLCT, MA3J143AGLDKR, MA3J143AGLTR

Manufacturer: Panasonic
Win Source Part Number: 925056-MA3J143AGL
Features: Diode Array 1 Pair Series Connection Standard 80 V 100mA (DC) Surface Mount SC-85
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3J143
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3J143AGLCT, MA3J143AGLDKR, MA3J143AGLTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J143AGL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J143AGL
Discrete Semiconductor Products - Diodes - Rectifiers MA3J143AGL
DIODE ARRAY GP 80V 100MA SMINI3

DIODE ARRAY GP 80V 100MA SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3J143AGL 925056-MA3J143AGL MA3J143AGL
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA3J143AGL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini3-F2
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage dual switching diode - BAS116DY-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7384822P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details