Panasonic 40V 100MA Diode and Rectifier MA3J1430GL

Description
DIODE ARRAY GP 40V 100MA SMINI3 Product overview: MA3J1430GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J1430GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 40V 100MA SMINI3 Product overview: MA3J1430GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J1430GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 100MA Diode and Rectifier - 286-MA3J1430GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 100MA Diode and Rectifier
286-MA3J1430GL
40V 100MA Diode and Rectifier 286-MA3J1430GL
DIODE ARRAY GP 40V 100MA SMINI3 Product overview: MA3J1430GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J1430GL can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 40V 100MA SMINI3 Product overview: MA3J1430GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J1430GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA3J1430GL - 925055-MA3J1430GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3J1430GL
925055-MA3J1430GL
Diodes, Rectifiers - Arrays - MA3J1430GL 925055-MA3J1430GL
Manufacturer: Panasonic Win Source Part Number: 925055-MA3J1430GL Features: Diode Array 1 Pair Series Connection Standard 40 V 100mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J143 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J1430GLCT, MA3J1430GLTR, MA3J1430GLDKR

Manufacturer: Panasonic
Win Source Part Number: 925055-MA3J1430GL
Features: Diode Array 1 Pair Series Connection Standard 40 V 100mA (DC) Surface Mount SC-85
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3J143
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3J1430GLCT, MA3J1430GLTR, MA3J1430GLDKR

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J1430GL
Discrete Semiconductor Products - Diodes - Rectifiers MA3J1430GL
DIODE ARRAY GP 40V 100MA SMINI3

DIODE ARRAY GP 40V 100MA SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3J1430GL 925055-MA3J1430GL MA3J1430GL
Product Name 40V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA3J1430GL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini3-F2
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Dual common cathode high-speed switching diode - BAV70QB-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers