Panasonic 80V 100MA Diode and Rectifier MA3J142EGL

Description
DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142EGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142EGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-MA3J142EGL
80V 100MA Diode and Rectifier 286-MA3J142EGL
DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142EGL can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142EGL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA3J142EGL - 097848-MA3J142EGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3J142EGL
097848-MA3J142EGL
Diodes, Rectifiers - Arrays - MA3J142EGL 097848-MA3J142EGL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097848-MA3J142EGL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097848-MA3J142EGL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini3-F2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J142EGL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J142EGL
Discrete Semiconductor Products - Diodes - Rectifiers MA3J142EGL
DIODE ARRAY GP 80V 100MA SMINI3

DIODE ARRAY GP 80V 100MA SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3J142EGL 097848-MA3J142EGL MA3J142EGL
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA3J142EGL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini3-F2
RoHS Compliant RoHS
IO 0.1000 amps
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data