Panasonic 80V 100MA Diode and Rectifier MA3J142D0L

Description
DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-MA3J142D0L
80V 100MA Diode and Rectifier 286-MA3J142D0L
DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142D0L can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMINI3 Product overview: MA3J142D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J142D0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA3J142D0L - 715133-MA3J142D0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3J142D0L
715133-MA3J142D0L
Diodes, Rectifiers - Arrays - MA3J142D0L 715133-MA3J142D0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 715133-MA3J142D0L Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Reverse Recovery Time (trr): 10ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Supplier Device Package: SMini3-F1 Status: Obsolete Manufacturer Package: SC-85 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MA3J142 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 100nA at 75V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 715133-MA3J142D0L
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SMini3-F1
Status: Obsolete
Manufacturer Package: SC-85
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: MA3J142
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 75V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J142D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J142D0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3J142D0L
DIODE ARRAY GP 80V 100MA SMINI3

DIODE ARRAY GP 80V 100MA SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3J142D0L 715133-MA3J142D0L MA3J142D0L
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA3J142D0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS
IO 0.1000 amps
Diode Type Standard
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data