Panasonic Diodes, Rectifiers - Single - MA3J142A0L MA3J142A0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785161-MA3J142A0L Packaging: Reel package Package: SC-85 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 100mA (DC) Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 15pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: MA3J142A Categories: Discrete Semiconductor Products Manufacturer Package: SMini3-F1 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): SDS152KF; SDS152AF ; Introduction Date: March 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785161-MA3J142A0L Packaging: Reel package Package: SC-85 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 100mA (DC) Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 15pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: MA3J142A Categories: Discrete Semiconductor Products Manufacturer Package: SMini3-F1 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): SDS152KF; SDS152AF ; Introduction Date: March 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA3J142A0L - 785161-MA3J142A0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3J142A0L
785161-MA3J142A0L
Diodes, Rectifiers - Single - MA3J142A0L 785161-MA3J142A0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785161-MA3J142A0L Packaging: Reel package Package: SC-85 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 100mA (DC) Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 15pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: MA3J142A Categories: Discrete Semiconductor Products Manufacturer Package: SMini3-F1 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): SDS152KF; SDS152AF ; Introduction Date: March 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785161-MA3J142A0L
Packaging: Reel package
Package: SC-85
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 100mA (DC)
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 15pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: MA3J142A
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini3-F1
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): SDS152KF; SDS152AF ;
Introduction Date: March 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-MA3J142A0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-MA3J142A0L
80V 100MA Diode and Rectifier 280-MA3J142A0L
DIODE GEN PURP 80V 100MA SMINI3 Product overview: MA3J142A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J142A0L can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA SMINI3 Product overview: MA3J142A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J142A0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J142A0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J142A0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3J142A0L
DIODE GP 80V 100MA SMINI3-F1

DIODE GP 80V 100MA SMINI3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 785161-MA3J142A0L 280-MA3J142A0L MA3J142A0L
Product Name Diodes, Rectifiers - Single - MA3J142A0L 80V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 80 volts
IR 1.00E-4 mA
trr 10 ns
Unlock Full Specs
to access all available technical data