Panasonic Diodes - Zener - Single - MA3120-(TX) MA3120-(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207227-MA3120-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207227-MA3120-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MA3120-(TX) - 207227-MA3120-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MA3120-(TX)
207227-MA3120-(TX)
Diodes - Zener - Single - MA3120-(TX) 207227-MA3120-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207227-MA3120-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 207227-MA3120-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW

Buy Now Datasheet
12V 200MW Zener Diode - 295-MA3120-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 200MW Zener Diode
295-MA3120-(TX)
12V 200MW Zener Diode 295-MA3120-(TX)
DIODE ZENER 12V 200MW MINI3 Product overview: MA3120-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA3120-(TX) can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 200MW MINI3 Product overview: MA3120-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA3120-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 207227-MA3120-(TX) 295-MA3120-(TX)
Product Name Diodes - Zener - Single - MA3120-(TX) 12V 200MW Zener Diode
Life Cycle Stage Obsolete(EOL)
Package Mini3-G1 Reel - TR
VZ 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZV55-B11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1690765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details