Panasonic 7.5V 0.2W Zener Diode MA3075T

Description
Zener Diode, 7.5V V(Z), 6.04%, 0.2W, Silicon, Unidirectional, MINI PACKAGE-4 Product overview: MA3075T from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA3075T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 7.5V V(Z), 6.04%, 0.2W, Silicon, Unidirectional, MINI PACKAGE-4 Product overview: MA3075T from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA3075T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7.5V 0.2W Zener Diode - 295-MA3075T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.2W Zener Diode
295-MA3075T
7.5V 0.2W Zener Diode 295-MA3075T
Zener Diode, 7.5V V(Z), 6.04%, 0.2W, Silicon, Unidirectional, MINI PACKAGE-4 Product overview: MA3075T from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA3075T can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 6.04%, 0.2W, Silicon, Unidirectional, MINI PACKAGE-4 Product overview: MA3075T from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA3075T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MA3075T - 719301-MA3075T - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MA3075T
719301-MA3075T
Diodes - Zener - Single - MA3075T 719301-MA3075T
Manufacturer: Panasonic Win Source Part Number: 719301-MA3075T Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT143 Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 719301-MA3075T
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOT143
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MA3075T 719301-MA3075T
Product Name 7.5V 0.2W Zener Diode Diodes - Zener - Single - MA3075T
PD 0.2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C27X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1221232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details