Panasonic 20V 500MA Diode and Rectifier MA2ZD180GL

Description
DIODE SCHOTT 20V 500MA SMINI2-F3 Product overview: MA2ZD180GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD180GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 20V 500MA SMINI2-F3 Product overview: MA2ZD180GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD180GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 500MA Diode and Rectifier - 280-MA2ZD180GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 500MA Diode and Rectifier
280-MA2ZD180GL
20V 500MA Diode and Rectifier 280-MA2ZD180GL
DIODE SCHOTT 20V 500MA SMINI2-F3 Product overview: MA2ZD180GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD180GL can be used for catalog matching and distributor lookup.

DIODE SCHOTT 20V 500MA SMINI2-F3 Product overview: MA2ZD180GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD180GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2ZD180GL - 785165-MA2ZD180GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2ZD180GL
785165-MA2ZD180GL
Diodes, Rectifiers - Single - MA2ZD180GL 785165-MA2ZD180GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785165-MA2ZD180GL Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: SC-90, SOD-323F Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 7ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 100pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Maximum) Part Status: Obsolete(EOL) Family Name: MA2ZD180G Categories: Discrete Semiconductor Products Manufacturer Package: SMini2-F3 Voltage - Forward (Vf) (Maximum) @ If: 420mV @ 500mA Voltage - DC Reverse (Vr) (Maximum): 20V Alternative Parts (Cross-Reference): LQSD103CT/R7; LS103C-TP; LQSD103CT/R13; LLSD103C-TP; Introduction Date: October 22, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785165-MA2ZD180GL
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: SC-90, SOD-323F
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 7ns
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 100pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: MA2ZD180G
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini2-F3
Voltage - Forward (Vf) (Maximum) @ If: 420mV @ 500mA
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): LQSD103CT/R7; LS103C-TP; LQSD103CT/R13; LLSD103C-TP;
Introduction Date: October 22, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2ZD180GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2ZD180GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2ZD180GL
DIODE SCHOTT 20V 500MA SMINI2-F3

DIODE SCHOTT 20V 500MA SMINI2-F3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2ZD180GL 785165-MA2ZD180GL MA2ZD180GL
Product Name 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - MA2ZD180GL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data