Manufacturer: Panasonic Electronic Components
Win Source Part Number: 129252-MA2ZD1800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 420mV @ 500mA
Reverse Recovery Time (trr): 7ns
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 100pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 20V 500MA SMINI2 Product overview: MA2ZD1800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD1800L can be used for catalog matching and distributor lookup.
DIODE SCHOTT 20V 500MA SMINI2-F1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 129252-MA2ZD1800L | 280-MA2ZD1800L | MA2ZD1800L |
| Product Name | Diodes, Rectifiers - Single - MA2ZD1800L | Schottky 20V 500MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| Package | SMini2-F1 | Cut Tape | |
| VF | 0.4200 volts | 0.4200 volts | |
| trr | 7 ns |