Manufacturer: Panasonic
Win Source Part Number: 880871-MA2ZD140GL
Features: Diode Schottky 20 V 100mA Surface Mount SMini2-F3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2ZD14
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2ZD140GLCT, MA2ZD140GLDKR, MA2ZD140GLTR
DIODE SCHOTT 20V 100MA SMINI2-F3
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 880871-MA2ZD140GL | MA2ZD140GL |
| Product Name | Diodes, Rectifiers - Single - MA2ZD140GL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMini2-F3 |