Panasonic Schottky 20V 100MA Diode and Rectifier MA2ZD1400L

Description
DIODE SCHOTTKY 20V 100MA SMINI2 Product overview: MA2ZD1400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD1400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 100MA SMINI2 Product overview: MA2ZD1400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD1400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 100MA Diode and Rectifier - 280-MA2ZD1400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 100MA Diode and Rectifier
280-MA2ZD1400L
Schottky 20V 100MA Diode and Rectifier 280-MA2ZD1400L
DIODE SCHOTTKY 20V 100MA SMINI2 Product overview: MA2ZD1400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD1400L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 100MA SMINI2 Product overview: MA2ZD1400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD1400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2ZD1400L - 1065510-MA2ZD1400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2ZD1400L
1065510-MA2ZD1400L
Diodes, Rectifiers - Single - MA2ZD1400L 1065510-MA2ZD1400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065510-MA2ZD1400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 400mV @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 20μA @ 10V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065510-MA2ZD1400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 400mV @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 20μA @ 10V
Capacitance @ Vr, F: 25pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2ZD1400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2ZD1400L
Discrete Semiconductor Products - Diodes - Rectifiers MA2ZD1400L
DIODE SCHOTT 20V 100MA SMINI2-F1

DIODE SCHOTT 20V 100MA SMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2ZD1400L 1065510-MA2ZD1400L MA2ZD1400L
Product Name Schottky 20V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2ZD1400L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini2-F1
RoHS Compliant RoHS
IO 0.1000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data