Panasonic Schottky 20V 500MA Diode and Rectifier MA2ZD020GL

Description
DIODE SCHOTTKY 20V 500MA SMINI2 Product overview: MA2ZD020GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD020GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 500MA SMINI2 Product overview: MA2ZD020GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD020GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 500MA Diode and Rectifier - 280-MA2ZD020GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-MA2ZD020GL
Schottky 20V 500MA Diode and Rectifier 280-MA2ZD020GL
DIODE SCHOTTKY 20V 500MA SMINI2 Product overview: MA2ZD020GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD020GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SMINI2 Product overview: MA2ZD020GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2ZD020GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2ZD020GL - 114850-MA2ZD020GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2ZD020GL
114850-MA2ZD020GL
Diodes, Rectifiers - Single - MA2ZD020GL 114850-MA2ZD020GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114850-MA2ZD020GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 10μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114850-MA2ZD020GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 10μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MA2ZD020GL 114850-MA2ZD020GL
Product Name Schottky 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - MA2ZD020GL
Package Cut Tape SMini2-F3
RoHS Compliant RoHS
IO 0.5000 amps
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data