Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096248-MA2Z78500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 30μA @ 50V
Capacitance @ Vr, F: 25pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Diode Schott 50V 100MA S-mini 2P Product overview: MA2Z78500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z78500L can be used for catalog matching and distributor lookup.
DIODE SCHOTT 50V 100MA SMINI2-F1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 096248-MA2Z78500L | 280-MA2Z78500L | MA2Z78500L |
| Product Name | Diodes, Rectifiers - Single - MA2Z78500L | 50V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| Package | SMini2-F1 | Cut Tape | |
| VF | 0.5500 volts | 0.5500 volts | |
| trr | 3 ns |