Panasonic Schottky 30V 100MA Diode and Rectifier MA2Z78400L

Description
DIODE SCHOTTKY 30V 100MA SMINI2 Product overview: MA2Z78400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z78400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA SMINI2 Product overview: MA2Z78400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z78400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-MA2Z78400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-MA2Z78400L
Schottky 30V 100MA Diode and Rectifier 280-MA2Z78400L
DIODE SCHOTTKY 30V 100MA SMINI2 Product overview: MA2Z78400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z78400L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SMINI2 Product overview: MA2Z78400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z78400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2Z78400L - 880868-MA2Z78400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Z78400L
880868-MA2Z78400L
Diodes, Rectifiers - Single - MA2Z78400L 880868-MA2Z78400L
Manufacturer: Panasonic Win Source Part Number: 880868-MA2Z78400L Features: Diode Schottky 30 V 100mA Surface Mount SMini2-F1 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2Z784 Categories: Discrete Semiconductor Products Case / Package: SMini2-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA784, MA784-TX, MA2Z78400LTR-NDR, MA2Z78400LTR, MA784TR-ND, MA784TR, MA2Z78400LCT-NDR, MA784CT-ND, MA784-(TX), Q3479821, MA2Z78400LCT, MA784CT, MA2Z78400LDKR

Manufacturer: Panasonic
Win Source Part Number: 880868-MA2Z78400L
Features: Diode Schottky 30 V 100mA Surface Mount SMini2-F1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2Z784
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA784, MA784-TX, MA2Z78400LTR-NDR, MA2Z78400LTR, MA784TR-ND, MA784TR, MA2Z78400LCT-NDR, MA784CT-ND, MA784-(TX), Q3479821, MA2Z78400LCT, MA784CT, MA2Z78400LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2Z78400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2Z78400L
Discrete Semiconductor Products - Diodes - Rectifiers MA2Z78400L
DIODE SCHOTT 30V 100MA SMINI2-F1

DIODE SCHOTT 30V 100MA SMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2Z78400L 880868-MA2Z78400L MA2Z78400L
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2Z78400L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini2-F1
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data