Panasonic Diodes, Rectifiers - Single - MA2Z7480GL MA2Z7480GL

Description
Manufacturer: Panasonic Win Source Part Number: 880867-MA2Z7480GL Features: Diode Schottky 20 V 300mA Surface Mount SMini2-F3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2Z748 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2Z7480GLTR, MA2Z7480GLCT, MA2Z7480GLDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 880867-MA2Z7480GL Features: Diode Schottky 20 V 300mA Surface Mount SMini2-F3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2Z748 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2Z7480GLTR, MA2Z7480GLCT, MA2Z7480GLDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2Z7480GL - 880867-MA2Z7480GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Z7480GL
880867-MA2Z7480GL
Diodes, Rectifiers - Single - MA2Z7480GL 880867-MA2Z7480GL
Manufacturer: Panasonic Win Source Part Number: 880867-MA2Z7480GL Features: Diode Schottky 20 V 300mA Surface Mount SMini2-F3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2Z748 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2Z7480GLTR, MA2Z7480GLCT, MA2Z7480GLDKR

Manufacturer: Panasonic
Win Source Part Number: 880867-MA2Z7480GL
Features: Diode Schottky 20 V 300mA Surface Mount SMini2-F3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2Z748
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2Z7480GLTR, MA2Z7480GLCT, MA2Z7480GLDKR

Buy Now Datasheet
Schottky 20V 300MA Diode and Rectifier - 280-MA2Z7480GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 300MA Diode and Rectifier
280-MA2Z7480GL
Schottky 20V 300MA Diode and Rectifier 280-MA2Z7480GL
Diode Schottky 20V 300MA S-mini Product overview: MA2Z7480GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z7480GL can be used for catalog matching and distributor lookup.

Diode Schottky 20V 300MA S-mini Product overview: MA2Z7480GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z7480GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2Z7480GL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2Z7480GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2Z7480GL
DIODE SCHOTT 20V 300MA SMINI2-F3

DIODE SCHOTT 20V 300MA SMINI2-F3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 880867-MA2Z7480GL 280-MA2Z7480GL MA2Z7480GL
Product Name Diodes, Rectifiers - Single - MA2Z7480GL Schottky 20V 300MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SMini2-F3 Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details