Panasonic Schottky 20V 300MA Diode and Rectifier MA2Z74800L

Description
DIODE SCHOTTKY 20V 300MA SMINI2 Product overview: MA2Z74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z74800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 300MA SMINI2 Product overview: MA2Z74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z74800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 300MA Diode and Rectifier - 280-MA2Z74800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 300MA Diode and Rectifier
280-MA2Z74800L
Schottky 20V 300MA Diode and Rectifier 280-MA2Z74800L
DIODE SCHOTTKY 20V 300MA SMINI2 Product overview: MA2Z74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z74800L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 300MA SMINI2 Product overview: MA2Z74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z74800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2Z74800L - 108045-MA2Z74800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Z74800L
108045-MA2Z74800L
Diodes, Rectifiers - Single - MA2Z74800L 108045-MA2Z74800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 108045-MA2Z74800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 400mV @ 300mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 60pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 108045-MA2Z74800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 400mV @ 300mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 60pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2Z74800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2Z74800L
Discrete Semiconductor Products - Diodes - Rectifiers MA2Z74800L
DIODE SCHOTT 20V 300MA SMINI2-F1

DIODE SCHOTT 20V 300MA SMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2Z74800L 108045-MA2Z74800L MA2Z74800L
Product Name Schottky 20V 300MA Diode and Rectifier Diodes, Rectifiers - Single - MA2Z74800L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SMini2-F1
RoHS Compliant RoHS
IO 0.3000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
RF Diodes - BAR151E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers