Manufacturer: Panasonic Electronic Components
Win Source Part Number: 124008-MA2Z7200GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100μA @ 35V
Capacitance @ Vr, F: 60pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTT 40V 500MA SMINI2-F3
DIODE SCHOTT 40V 500MA SMINI2-F3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 124008-MA2Z7200GL | MA2Z7200GL | MA2Z7200GL |
| Product Name | Diodes, Rectifiers - Single - MA2Z7200GL | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed |