Panasonic Diodes, Rectifiers - Single - MA2Z0010GL MA2Z0010GL

Description
Manufacturer: Panasonic Win Source Part Number: 925052-MA2Z0010GL Features: Diode Standard 200 V 100mA Surface Mount SMini2-F3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Part Status: Obsolete Family Name: MA2Z001 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2Z0010GLTR, MA2Z0010GLDKR, MA2Z0010GLCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 925052-MA2Z0010GL Features: Diode Standard 200 V 100mA Surface Mount SMini2-F3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Part Status: Obsolete Family Name: MA2Z001 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2Z0010GLTR, MA2Z0010GLDKR, MA2Z0010GLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2Z0010GL - 925052-MA2Z0010GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Z0010GL
925052-MA2Z0010GL
Diodes, Rectifiers - Single - MA2Z0010GL 925052-MA2Z0010GL
Manufacturer: Panasonic Win Source Part Number: 925052-MA2Z0010GL Features: Diode Standard 200 V 100mA Surface Mount SMini2-F3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Part Status: Obsolete Family Name: MA2Z001 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2Z0010GLTR, MA2Z0010GLDKR, MA2Z0010GLCT

Manufacturer: Panasonic
Win Source Part Number: 925052-MA2Z0010GL
Features: Diode Standard 200 V 100mA Surface Mount SMini2-F3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2Z001
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2Z0010GLTR, MA2Z0010GLDKR, MA2Z0010GLCT

Buy Now Datasheet
200V 100MA Diode and Rectifier - 280-MA2Z0010GL - ERSAELECTRONICS PTE. LTD.
Singapore
200V 100MA Diode and Rectifier
280-MA2Z0010GL
200V 100MA Diode and Rectifier 280-MA2Z0010GL
DIODE GEN PURP 200V 100MA SMINI2 Product overview: MA2Z0010GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z0010GL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 100MA SMINI2 Product overview: MA2Z0010GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z0010GL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 925052-MA2Z0010GL 280-MA2Z0010GL
Product Name Diodes, Rectifiers - Single - MA2Z0010GL 200V 100MA Diode and Rectifier
Diode Type Diode Standard 200 V 100mA Surface Mount SMini2-F3
Unlock Full Specs
to access all available technical data