Panasonic 30V 500MA Diode and Rectifier MA2YD3300L

Description
DIODE SCHOTT 30V 500MA MINI2-F1 Product overview: MA2YD3300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD3300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 30V 500MA MINI2-F1 Product overview: MA2YD3300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD3300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 500MA Diode and Rectifier - 280-MA2YD3300L - ERSAELECTRONICS PTE. LTD.
Singapore
30V 500MA Diode and Rectifier
280-MA2YD3300L
30V 500MA Diode and Rectifier 280-MA2YD3300L
DIODE SCHOTT 30V 500MA MINI2-F1 Product overview: MA2YD3300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD3300L can be used for catalog matching and distributor lookup.

DIODE SCHOTT 30V 500MA MINI2-F1 Product overview: MA2YD3300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD3300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2YD3300L - 880866-MA2YD3300L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2YD3300L
880866-MA2YD3300L
Diodes, Rectifiers - Single - MA2YD3300L 880866-MA2YD3300L
Manufacturer: Panasonic Win Source Part Number: 880866-MA2YD3300L Features: Diode Schottky 30 V 500mA Surface Mount Mini2-F1 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2YD33 Categories: Discrete Semiconductor Products Case / Package: Mini2-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2YD3300LTR, MA2YD3300LDKR, MA2YD3300LCT

Manufacturer: Panasonic
Win Source Part Number: 880866-MA2YD3300L
Features: Diode Schottky 30 V 500mA Surface Mount Mini2-F1
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2YD33
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2YD3300LTR, MA2YD3300LDKR, MA2YD3300LCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2YD3300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2YD3300L
Discrete Semiconductor Products - Diodes - Rectifiers MA2YD3300L
DIODE SCHOTT 30V 500MA MINI2-F1

DIODE SCHOTT 30V 500MA MINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2YD3300L 880866-MA2YD3300L MA2YD3300L
Product Name 30V 500MA Diode and Rectifier Diodes, Rectifiers - Single - MA2YD3300L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) Mini2-F1
Unlock Full Specs
to access all available technical data