Panasonic Schottky 30V 1.5A Diode and Rectifier MA2YD2800L

Description
DIODE SCHOTTKY 30V 1.5A MINI2 Product overview: MA2YD2800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1.5A MINI2 Product overview: MA2YD2800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1.5A Diode and Rectifier - 280-MA2YD2800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1.5A Diode and Rectifier
280-MA2YD2800L
Schottky 30V 1.5A Diode and Rectifier 280-MA2YD2800L
DIODE SCHOTTKY 30V 1.5A MINI2 Product overview: MA2YD2800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2800L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1.5A MINI2 Product overview: MA2YD2800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2YD2800L - 880865-MA2YD2800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2YD2800L
880865-MA2YD2800L
Diodes, Rectifiers - Single - MA2YD2800L 880865-MA2YD2800L
Manufacturer: Panasonic Win Source Part Number: 880865-MA2YD2800L Features: Diode Schottky 30 V 1.5A Surface Mount Mini2-F1 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA2YD28 Categories: Discrete Semiconductor Products Case / Package: Mini2-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: MA2YD2800LDKR, MACT2YD2800LCT, MA2YD2800LCT, MA2YD2800LTR

Manufacturer: Panasonic
Win Source Part Number: 880865-MA2YD2800L
Features: Diode Schottky 30 V 1.5A Surface Mount Mini2-F1
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2YD28
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: MA2YD2800LDKR, MACT2YD2800LCT, MA2YD2800LCT, MA2YD2800LTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2YD2800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2YD2800L
Discrete Semiconductor Products - Diodes - Rectifiers MA2YD2800L
DIODE SCHOTTKY 30V 1.5A MINI2-F1

DIODE SCHOTTKY 30V 1.5A MINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2YD2800L 880865-MA2YD2800L MA2YD2800L
Product Name Schottky 30V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - MA2YD2800L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini2-F1
Unlock Full Specs
to access all available technical data