Panasonic Schottky 60V 800MA Diode and Rectifier MA2YD2600L

Description
DIODE SCHOTTKY 60V 800MA MINI2 Product overview: MA2YD2600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 800MA MINI2 Product overview: MA2YD2600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 800MA Diode and Rectifier - 280-MA2YD2600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 800MA Diode and Rectifier
280-MA2YD2600L
Schottky 60V 800MA Diode and Rectifier 280-MA2YD2600L
DIODE SCHOTTKY 60V 800MA MINI2 Product overview: MA2YD2600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2600L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 800MA MINI2 Product overview: MA2YD2600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2YD2600L - 1065506-MA2YD2600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2YD2600L
1065506-MA2YD2600L
Diodes, Rectifiers - Single - MA2YD2600L 1065506-MA2YD2600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065506-MA2YD2600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 800mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 100μA @ 45V Capacitance @ Vr, F: 125pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065506-MA2YD2600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 800mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 100μA @ 45V
Capacitance @ Vr, F: 125pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2YD2600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2YD2600L
Discrete Semiconductor Products - Diodes - Rectifiers MA2YD2600L
DIODE SCHOTT 60V 800MA MINI2-F1

DIODE SCHOTT 60V 800MA MINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2YD2600L 1065506-MA2YD2600L MA2YD2600L
Product Name Schottky 60V 800MA Diode and Rectifier Diodes, Rectifiers - Single - MA2YD2600L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini2-F1
RoHS Compliant RoHS
IO 0.8000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data