Panasonic Diodes, Rectifiers - Single - MA2YD2300L MA2YD2300L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065505-MA2YD2300L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 40μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065505-MA2YD2300L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 40μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2YD2300L - 1065505-MA2YD2300L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2YD2300L
1065505-MA2YD2300L
Diodes, Rectifiers - Single - MA2YD2300L 1065505-MA2YD2300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065505-MA2YD2300L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 40μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065505-MA2YD2300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 40μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 25V 1A Diode and Rectifier - 280-MA2YD2300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 1A Diode and Rectifier
280-MA2YD2300L
Schottky 25V 1A Diode and Rectifier 280-MA2YD2300L
DIODE SCHOTTKY 25V 1A MINI2 Product overview: MA2YD2300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2300L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 1A MINI2 Product overview: MA2YD2300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD2300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2YD2300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2YD2300L
Discrete Semiconductor Products - Diodes - Rectifiers MA2YD2300L
DIODE SCHOTTKY 25V 1A MINI2-F1

DIODE SCHOTTKY 25V 1A MINI2-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1065505-MA2YD2300L 280-MA2YD2300L MA2YD2300L
Product Name Diodes, Rectifiers - Single - MA2YD2300L Schottky 25V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Package Mini2-F1 Cut Tape
VF 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data