Panasonic 6V Diode and Rectifier MA2SV0500L

Description
DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2SV0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2SV0500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2SV0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2SV0500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V Diode and Rectifier - 282-MA2SV0500L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-MA2SV0500L
6V Diode and Rectifier 282-MA2SV0500L
DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2SV0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2SV0500L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2SV0500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2SV0500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0500L - 880864-MA2SV0500L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0500L
880864-MA2SV0500L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0500L 880864-MA2SV0500L
Manufacturer: Panasonic Win Source Part Number: 880864-MA2SV0500L Operating Temperature Range: 150°C (TJ) Features: Varactors Single 6 V Surface Mount SSMini2-F2 Package: Reel - TR Package: SC-80 Mounting: Surface Mount Part Status: Obsolete Family Name: MA2SV05 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: MA2SV0500LTR, Q3647530, MA2SV0500L-ND, Q923362, MA2SV0500LCT, MA2SV0500LDKR

Manufacturer: Panasonic
Win Source Part Number: 880864-MA2SV0500L
Operating Temperature Range: 150°C (TJ)
Features: Varactors Single 6 V Surface Mount SSMini2-F2
Package: Reel - TR
Package: SC-80
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2SV05
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: MA2SV0500LTR, Q3647530, MA2SV0500L-ND, Q923362, MA2SV0500LCT, MA2SV0500LDKR

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MA2SV0500L - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MA2SV0500L
Variable Capacitance (Varicaps, Varactors) MA2SV0500L
DIODE VARIABLE CAP 6V SSMINI-2P

DIODE VARIABLE CAP 6V SSMINI-2P

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA2SV0500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA2SV0500L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA2SV0500L
DIODE VARIABLE CAP 6V SSMINI-2P

DIODE VARIABLE CAP 6V SSMINI-2P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Diodes Varactor Diodes
Product Number 282-MA2SV0500L 880864-MA2SV0500L MA2SV0500L MA2SV0500L
Product Name 6V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0500L Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SSMini2-F2 SSMini2-F2
Unlock Full Specs
to access all available technical data