Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100797-MA2SV0300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.58pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C1/C4
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F2
DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2SV0300L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2SV0300L can be used for catalog matching and distributor lookup.
DIODE VARIABLE CAP 6V SSMINI-2P
DIODE VARIABLE CAP 6V SSMINI-2P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | 100797-MA2SV0300L | 282-MA2SV0300L | MA2SV0300L | MA2SV0300L |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0300L | 6V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | SSMini2-F2 | Cut Tape | SSMini2-F2 | |
| CDmin/CDmax | 2.6 |