Panasonic Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0100L MA2SV0100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114356-MA2SV0100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 7pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114356-MA2SV0100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 7pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0100L - 114356-MA2SV0100L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0100L
114356-MA2SV0100L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0100L 114356-MA2SV0100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114356-MA2SV0100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 7pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114356-MA2SV0100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 7pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C3
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F2

Buy Now Datasheet
6V Diode and Rectifier - 282-MA2SV0100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-MA2SV0100L
6V Diode and Rectifier 282-MA2SV0100L
DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2SV0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2SV0100L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2SV0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2SV0100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA2SV0100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA2SV0100L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA2SV0100L
DIODE VARIABLE CAP 6V SSMINI-2P

DIODE VARIABLE CAP 6V SSMINI-2P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes
Product Number 114356-MA2SV0100L 282-MA2SV0100L MA2SV0100L
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - MA2SV0100L 6V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SSMini2-F2 Cut Tape SSMini2-F2
CDmin/CDmax 2.2
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
RF Diodes - BAR64-02LRHE6327 - 039551-BAR64-02LRHE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers