Panasonic 60V Diode and Rectifier MA2SP0600L

Description
RF DIODE PIN 60V SSMINI2-F1 Product overview: MA2SP0600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 60V SSMINI2-F1 Product overview: MA2SP0600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V Diode and Rectifier - 284-MA2SP0600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V Diode and Rectifier
284-MA2SP0600L
60V Diode and Rectifier 284-MA2SP0600L
RF DIODE PIN 60V SSMINI2-F1 Product overview: MA2SP0600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0600L can be used for catalog matching and distributor lookup.

RF DIODE PIN 60V SSMINI2-F1 Product overview: MA2SP0600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2SP0600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA2SP0600L - 1065502-MA2SP0600L - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA2SP0600L
1065502-MA2SP0600L
RF Diodes - MA2SP0600L 1065502-MA2SP0600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065502-MA2SP0600L Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.6pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 60V Resistance @ If, F: 1.2 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F1 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065502-MA2SP0600L
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.6pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 60V
Resistance @ If, F: 1.2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F1
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA2SP0600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA2SP0600L
Discrete Semiconductor Products - Diodes - RF Diodes MA2SP0600L
RF DIODE PIN 60V SSMINI2-F1

RF DIODE PIN 60V SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-MA2SP0600L 1065502-MA2SP0600L MA2SP0600L
Product Name 60V Diode and Rectifier RF Diodes - MA2SP0600L Discrete Semiconductor Products - Diodes - RF Diodes
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
Configuration Single
Diode Type PIN - Single
Unlock Full Specs
to access all available technical data