Panasonic 20V 35MA Diode and Rectifier MA2SE0100L

Description
DIODE SCHOTT 20V 35MA SSMINI2-F1 Product overview: MA2SE0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SE0100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 20V 35MA SSMINI2-F1 Product overview: MA2SE0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SE0100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 35MA Diode and Rectifier - 280-MA2SE0100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 35MA Diode and Rectifier
280-MA2SE0100L
20V 35MA Diode and Rectifier 280-MA2SE0100L
DIODE SCHOTT 20V 35MA SSMINI2-F1 Product overview: MA2SE0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SE0100L can be used for catalog matching and distributor lookup.

DIODE SCHOTT 20V 35MA SSMINI2-F1 Product overview: MA2SE0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 35MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SE0100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2SE0100L - 1065501-MA2SE0100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2SE0100L
1065501-MA2SE0100L
Diodes, Rectifiers - Single - MA2SE0100L 1065501-MA2SE0100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065501-MA2SE0100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 35mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 35mA Current - Reverse Leakage @ Vr: 200nA @ 15V Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065501-MA2SE0100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 35mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 35mA
Current - Reverse Leakage @ Vr: 200nA @ 15V
Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2SE0100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2SE0100L
Discrete Semiconductor Products - Diodes - Rectifiers MA2SE0100L
DIODE SCHOTT 20V 35MA SSMINI2-F1

DIODE SCHOTT 20V 35MA SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2SE0100L 1065501-MA2SE0100L MA2SE0100L
Product Name 20V 35MA Diode and Rectifier Diodes, Rectifiers - Single - MA2SE0100L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SSMini2-F1
Unlock Full Specs
to access all available technical data