Panasonic Diodes, Rectifiers - Single - MA2SD320GL MA2SD320GL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096089-MA2SD320GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096089-MA2SD320GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2SD320GL - 096089-MA2SD320GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2SD320GL
096089-MA2SD320GL
Diodes, Rectifiers - Single - MA2SD320GL 096089-MA2SD320GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096089-MA2SD320GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096089-MA2SD320GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 25pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-MA2SD320GL - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 200MA Diode and Rectifier
280-MA2SD320GL
Schottky 30V 200MA Diode and Rectifier 280-MA2SD320GL
DIODE SCHOTTKY 30V 200MA SSMINI2 Product overview: MA2SD320GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD320GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SSMINI2 Product overview: MA2SD320GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD320GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2SD320GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2SD320GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2SD320GL
DIODE SCHOT 30V 200MA SSMINI2-F4

DIODE SCHOT 30V 200MA SSMINI2-F4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 096089-MA2SD320GL 280-MA2SD320GL MA2SD320GL
Product Name Diodes, Rectifiers - Single - MA2SD320GL Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Package SSMini2-F4 Cut Tape
VF 0.5600 volts
trr 2 ns
Unlock Full Specs
to access all available technical data