Panasonic Diodes, Rectifiers - Single - MA2SD250GL MA2SD250GL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097681-MA2SD250GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 6V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097681-MA2SD250GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 6V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2SD250GL - 097681-MA2SD250GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2SD250GL
097681-MA2SD250GL
Diodes, Rectifiers - Single - MA2SD250GL 097681-MA2SD250GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097681-MA2SD250GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 6V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097681-MA2SD250GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 50μA @ 6V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4

Buy Now Datasheet
Diode and Rectifier - 280-MA2SD250GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-MA2SD250GL
Diode and Rectifier 280-MA2SD250GL
Mixer Diode, Very High Frequency, Silicon, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MA2SD250GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD250GL can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MA2SD250GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD250GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2SD250GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2SD250GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2SD250GL
DIODE SCHOT 15V 200MA SSMINI2-F4

DIODE SCHOT 15V 200MA SSMINI2-F4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 097681-MA2SD250GL 280-MA2SD250GL MA2SD250GL
Product Name Diodes, Rectifiers - Single - MA2SD250GL Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Package SSMini2-F4 Cut Tape
VF 0.3900 volts 0.3900 volts
trr 3 ns
Unlock Full Specs
to access all available technical data