Panasonic Schottky 15V 200MA Diode and Rectifier MA2SD2500L

Description
DIODE SCHOTTKY 15V 200MA SSMINI2 Product overview: MA2SD2500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD2500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 200MA SSMINI2 Product overview: MA2SD2500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD2500L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 200MA Diode and Rectifier - 280-MA2SD2500L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 200MA Diode and Rectifier
280-MA2SD2500L
Schottky 15V 200MA Diode and Rectifier 280-MA2SD2500L
DIODE SCHOTTKY 15V 200MA SSMINI2 Product overview: MA2SD2500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD2500L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 200MA SSMINI2 Product overview: MA2SD2500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD2500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2SD2500L - 099394-MA2SD2500L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2SD2500L
099394-MA2SD2500L
Diodes, Rectifiers - Single - MA2SD2500L 099394-MA2SD2500L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099394-MA2SD2500L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 6V Capacitance @ Vr, F: 20pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099394-MA2SD2500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 390mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 50μA @ 6V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2SD2500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2SD2500L
Discrete Semiconductor Products - Diodes - Rectifiers MA2SD2500L
DIODE SCHOT 15V 200MA SSMINI2-F1

DIODE SCHOT 15V 200MA SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2SD2500L 099394-MA2SD2500L MA2SD2500L
Product Name Schottky 15V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MA2SD2500L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSMini2-F1
RoHS Compliant RoHS
IO 0.2000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040312 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details