Panasonic Diodes, Rectifiers - Single - MA2SD240GL MA2SD240GL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114849-MA2SD240GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114849-MA2SD240GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2SD240GL - 114849-MA2SD240GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2SD240GL
114849-MA2SD240GL
Diodes, Rectifiers - Single - MA2SD240GL 114849-MA2SD240GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114849-MA2SD240GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114849-MA2SD240GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 25pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4

Buy Now Datasheet
Schottky 20V 200MA Diode and Rectifier - 280-MA2SD240GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 200MA Diode and Rectifier
280-MA2SD240GL
Schottky 20V 200MA Diode and Rectifier 280-MA2SD240GL
DIODE SCHOTTKY 20V 200MA SSMINI2 Product overview: MA2SD240GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD240GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 200MA SSMINI2 Product overview: MA2SD240GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD240GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 114849-MA2SD240GL 280-MA2SD240GL
Product Name Diodes, Rectifiers - Single - MA2SD240GL Schottky 20V 200MA Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Package SSMini2-F4 Cut Tape
VF 0.5800 volts
trr 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1658422 - RS Components, Ltd.
Specs
Package Powerdi 5
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSCSM2 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details