Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101930-MA2SD190GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 15μA @ 10V
Capacitance @ Vr, F: 15pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
DIODE SCHOTTKY 20V 200MA SSMINI2 Product overview: MA2SD190GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD190GL can be used for catalog matching and distributor lookup.
DIODE SCHOT 20V 200MA SSMINI2-F4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 101930-MA2SD190GL | 280-MA2SD190GL | MA2SD190GL |
| Product Name | Diodes, Rectifiers - Single - MA2SD190GL | Schottky 20V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed | |
| Package | SSMini2-F4 | Cut Tape | |
| VF | 0.4700 volts | ||
| trr | 2 ns |