Panasonic 20V 200MA Diode and Rectifier MA2SD1900L

Description
DIODE SCHOT 20V 200MA SSMINI2-F1 Product overview: MA2SD1900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD1900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 20V 200MA SSMINI2-F1 Product overview: MA2SD1900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD1900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 200MA Diode and Rectifier - 280-MA2SD1900L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 200MA Diode and Rectifier
280-MA2SD1900L
20V 200MA Diode and Rectifier 280-MA2SD1900L
DIODE SCHOT 20V 200MA SSMINI2-F1 Product overview: MA2SD1900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD1900L can be used for catalog matching and distributor lookup.

DIODE SCHOT 20V 200MA SSMINI2-F1 Product overview: MA2SD1900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD1900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2SD1900L - 096457-MA2SD1900L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2SD1900L
096457-MA2SD1900L
Diodes, Rectifiers - Single - MA2SD1900L 096457-MA2SD1900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096457-MA2SD1900L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 15μA @ 10V Capacitance @ Vr, F: 15pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096457-MA2SD1900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 15μA @ 10V
Capacitance @ Vr, F: 15pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2SD1900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2SD1900L
Discrete Semiconductor Products - Diodes - Rectifiers MA2SD1900L
DIODE SCHOT 20V 200MA SSMINI2-F1

DIODE SCHOT 20V 200MA SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2SD1900L 096457-MA2SD1900L MA2SD1900L
Product Name 20V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MA2SD1900L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SSMini2-F1
Unlock Full Specs
to access all available technical data