Panasonic Schottky 30V 100MA Diode and Rectifier MA2S7840GL

Description
DIODE SCHOTTKY 30V 100MA SSMINI2 Product overview: MA2S7840GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S7840GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA SSMINI2 Product overview: MA2S7840GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S7840GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-MA2S7840GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-MA2S7840GL
Schottky 30V 100MA Diode and Rectifier 280-MA2S7840GL
DIODE SCHOTTKY 30V 100MA SSMINI2 Product overview: MA2S7840GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S7840GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SSMINI2 Product overview: MA2S7840GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S7840GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2S7840GL - 925048-MA2S7840GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2S7840GL
925048-MA2S7840GL
Diodes, Rectifiers - Single - MA2S7840GL 925048-MA2S7840GL
Manufacturer: Panasonic Win Source Part Number: 925048-MA2S7840GL Features: Diode Schottky 30 V 100mA Surface Mount SSMini2-F4 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Family Name: MA2S784 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2S7840GLTR, MA2S7840GLDKR, MA2S7840GLCT

Manufacturer: Panasonic
Win Source Part Number: 925048-MA2S7840GL
Features: Diode Schottky 30 V 100mA Surface Mount SSMini2-F4
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2S784
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2S7840GLTR, MA2S7840GLDKR, MA2S7840GLCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2S7840GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2S7840GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2S7840GL
DIODE SCHOT 30V 100MA SSMINI2-F4

DIODE SCHOT 30V 100MA SSMINI2-F4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2S7840GL 925048-MA2S7840GL MA2S7840GL
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2S7840GL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSMini2-F4
Unlock Full Specs
to access all available technical data