Panasonic Diodes, Rectifiers - Single - MA2S7280GL MA2S7280GL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 132600-MA2S7280GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 132600-MA2S7280GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2S7280GL - 132600-MA2S7280GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2S7280GL
132600-MA2S7280GL
Diodes, Rectifiers - Single - MA2S7280GL 132600-MA2S7280GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 132600-MA2S7280GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 132600-MA2S7280GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4

Buy Now Datasheet
Schottky 30V 30MA Diode and Rectifier - 280-MA2S7280GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-MA2S7280GL
Schottky 30V 30MA Diode and Rectifier 280-MA2S7280GL
DIODE SCHOTTKY 30V 30MA SSMINI2 Product overview: MA2S7280GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S7280GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA SSMINI2 Product overview: MA2S7280GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S7280GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2S7280GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2S7280GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2S7280GL
DIODE SCHOTT 30V 30MA SSMINI2-F4

DIODE SCHOTT 30V 30MA SSMINI2-F4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 132600-MA2S7280GL 280-MA2S7280GL MA2S7280GL
Product Name Diodes, Rectifiers - Single - MA2S7280GL Schottky 30V 30MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Package SSMini2-F4 Cut Tape
VF 1 volts 1 volts
trr 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
6 suppliers
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers
RF Diodes - BAT17-07 E6327 - 079484-BAT17-07 E6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 2 Independent
Life Cycle Stage Active
Package PG-SOT143-4
View Details
2 suppliers