Panasonic Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37600L MA2S37600L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065493-MA2S37600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.9pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065493-MA2S37600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.9pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37600L - 1065493-MA2S37600L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37600L
1065493-MA2S37600L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37600L 1065493-MA2S37600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065493-MA2S37600L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.9pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 6V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065493-MA2S37600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 8.9pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 6V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
6V Diode and Rectifier - 282-MA2S37600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-MA2S37600L
6V Diode and Rectifier 282-MA2S37600L
DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2S37600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37600L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V SSMINI-2P Product overview: MA2S37600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MA2S37600L - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MA2S37600L
Variable Capacitance (Varicaps, Varactors) MA2S37600L
DIODE VARIABLE CAP 6V SSMINI-2P

DIODE VARIABLE CAP 6V SSMINI-2P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Diodes
Product Number 1065493-MA2S37600L 282-MA2S37600L MA2S37600L
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37600L 6V Diode and Rectifier Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data