Variable Capacitance Diode, Ultra High Frequency, 15pF C(T), 6V, Silicon, SC-79, 2 PIN Product overview: MA2S376 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15pF, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S376 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1211339-MA2S376
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Varactor Diodes |
| Product Number | 282-MA2S376 | 1211339-MA2S376 |
| Product Name | 15pF 6V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - MA2S376 |
| RoHS Compliant | RoHS |