Panasonic Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37400L MA2S37400L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096654-MA2S37400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.03pF @ 25V, 1MHz Voltage - Peak Reverse (Max): 34V Capacitance Ratio: 15 Capacitance Ratio Condition: C2/C25 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096654-MA2S37400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.03pF @ 25V, 1MHz Voltage - Peak Reverse (Max): 34V Capacitance Ratio: 15 Capacitance Ratio Condition: C2/C25 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37400L - 096654-MA2S37400L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37400L
096654-MA2S37400L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37400L 096654-MA2S37400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096654-MA2S37400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.03pF @ 25V, 1MHz Voltage - Peak Reverse (Max): 34V Capacitance Ratio: 15 Capacitance Ratio Condition: C2/C25 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096654-MA2S37400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.03pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 34V
Capacitance Ratio: 15
Capacitance Ratio Condition: C2/C25
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F2

Buy Now Datasheet
34V Diode and Rectifier - 282-MA2S37400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
34V Diode and Rectifier
282-MA2S37400L
34V Diode and Rectifier 282-MA2S37400L
DIODE VARIABLE CAP 34V SS-MINI Product overview: MA2S37400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 34V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37400L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 34V SS-MINI Product overview: MA2S37400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 34V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA2S37400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA2S37400L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA2S37400L
DIODE VARIABLE CAP 34V SS-MINI

DIODE VARIABLE CAP 34V SS-MINI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes
Product Number 096654-MA2S37400L 282-MA2S37400L MA2S37400L
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37400L 34V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SSMini2-F2 Cut Tape SSMini2-F2
CDmin/CDmax 15
Unlock Full Specs
to access all available technical data