Panasonic 32V 20MA Diode and Rectifier MA2S37200L

Description
DIODE VARICAP 32V 20MA SS-MINI Product overview: MA2S37200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARICAP 32V 20MA SS-MINI Product overview: MA2S37200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V 20MA Diode and Rectifier - 282-MA2S37200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V 20MA Diode and Rectifier
282-MA2S37200L
32V 20MA Diode and Rectifier 282-MA2S37200L
DIODE VARICAP 32V 20MA SS-MINI Product overview: MA2S37200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37200L can be used for catalog matching and distributor lookup.

DIODE VARICAP 32V 20MA SS-MINI Product overview: MA2S37200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 32V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S37200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37200L - 096730-MA2S37200L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37200L
096730-MA2S37200L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37200L 096730-MA2S37200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096730-MA2S37200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.287pF @ 25V, 1MHz Voltage - Peak Reverse (Max): 32V Capacitance Ratio: 6.22 Capacitance Ratio Condition: C2/C25 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096730-MA2S37200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.287pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 32V
Capacitance Ratio: 6.22
Capacitance Ratio Condition: C2/C25
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA2S37200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA2S37200L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA2S37200L
DIODE VARICAP 32V 20MA SS-MINI

DIODE VARICAP 32V 20MA SS-MINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes
Product Number 282-MA2S37200L 096730-MA2S37200L MA2S37200L
Product Name 32V 20MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA2S37200L Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SSMini2-F2 SSMini2-F2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details