Panasonic 34V Diode and Rectifier MA2S35700L

Description
DIODE VARIABLE CAP 34V SS-MINI Product overview: MA2S35700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 34V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S35700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARIABLE CAP 34V SS-MINI Product overview: MA2S35700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 34V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S35700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
34V Diode and Rectifier - 282-MA2S35700L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
34V Diode and Rectifier
282-MA2S35700L
34V Diode and Rectifier 282-MA2S35700L
DIODE VARIABLE CAP 34V SS-MINI Product overview: MA2S35700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 34V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S35700L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 34V SS-MINI Product overview: MA2S35700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 34V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S35700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S35700L - 096120-MA2S35700L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S35700L
096120-MA2S35700L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S35700L 096120-MA2S35700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096120-MA2S35700L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 2.92pF @ 25V, 1MHz Voltage - Peak Reverse (Max): 34V Capacitance Ratio: 11 Capacitance Ratio Condition: C2/C25 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096120-MA2S35700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.92pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 34V
Capacitance Ratio: 11
Capacitance Ratio Condition: C2/C25
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F2

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MA2S35700L - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MA2S35700L
Variable Capacitance (Varicaps, Varactors) MA2S35700L
DIODE VARIABLE CAP 34V SS-MINI

DIODE VARIABLE CAP 34V SS-MINI

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA2S35700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA2S35700L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA2S35700L
DIODE VARIABLE CAP 34V SS-MINI

DIODE VARIABLE CAP 34V SS-MINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Diodes Varactor Diodes
Product Number 282-MA2S35700L 096120-MA2S35700L MA2S35700L MA2S35700L
Product Name 34V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA2S35700L Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape & Reel (TR) SSMini2-F2 SSMini2-F2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details
Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Schottky 1A 30V Diode and Rectifier - 280-10BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details