Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114848-MA2S1110GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
DIODE GEN PURP 80V 100MA SSMINI2 Product overview: MA2S1110GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S1110GL can be used for catalog matching and distributor lookup.
DIODE GP 80V 100MA SSMINI2-F4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 114848-MA2S1110GL | 280-MA2S1110GL | MA2S1110GL |
| Product Name | Diodes, Rectifiers - Single - MA2S1110GL | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.2 volts | ||
| VR | 80 volts | ||
| IR | 1.00E-4 mA | ||
| trr | 3 ns |