Panasonic Diodes, Rectifiers - Single - MA2S10100L MA2S10100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065486-MA2S10100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 70mA Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 1μA @ 250V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065486-MA2S10100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 70mA Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 1μA @ 250V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2S10100L - 1065486-MA2S10100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2S10100L
1065486-MA2S10100L
Diodes, Rectifiers - Single - MA2S10100L 1065486-MA2S10100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065486-MA2S10100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 70mA Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 1μA @ 250V Capacitance @ Vr, F: 3pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065486-MA2S10100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 70mA
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 1μA @ 250V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
250V 100MA Diode and Rectifier - 280-MA2S10100L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 100MA Diode and Rectifier
280-MA2S10100L
250V 100MA Diode and Rectifier 280-MA2S10100L
Diode Switch 250V 100MA SSMINI2 Product overview: MA2S10100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S10100L can be used for catalog matching and distributor lookup.

Diode Switch 250V 100MA SSMINI2 Product overview: MA2S10100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S10100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2S10100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2S10100L
Discrete Semiconductor Products - Diodes - Rectifiers MA2S10100L
DIODE GP 250V 100MA SSMINI2-F1

DIODE GP 250V 100MA SSMINI2-F1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1065486-MA2S10100L 280-MA2S10100L MA2S10100L
Product Name Diodes, Rectifiers - Single - MA2S10100L 250V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 250 volts
IR 1.00E-3 mA
trr 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM6 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
80V 100MA Diode and Rectifier - 284-BAR88-099LRHE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 60 volts
View Details