Panasonic 35V 100MA Diode and Rectifier MA2S077G0L

Description
DIODE GP 35V 100MA SSMINI2-F4 Product overview: MA2S077G0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S077G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 35V 100MA SSMINI2-F4 Product overview: MA2S077G0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S077G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V 100MA Diode and Rectifier - 280-MA2S077G0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 100MA Diode and Rectifier
280-MA2S077G0L
35V 100MA Diode and Rectifier 280-MA2S077G0L
DIODE GP 35V 100MA SSMINI2-F4 Product overview: MA2S077G0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S077G0L can be used for catalog matching and distributor lookup.

DIODE GP 35V 100MA SSMINI2-F4 Product overview: MA2S077G0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S077G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2S077G0L - 1065485-MA2S077G0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2S077G0L
1065485-MA2S077G0L
Diodes, Rectifiers - Single - MA2S077G0L 1065485-MA2S077G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065485-MA2S077G0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 33V Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Operating Temperature - Junction: -25°C to 85°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065485-MA2S077G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Operating Temperature - Junction: -25°C to 85°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2S077G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2S077G0L
Discrete Semiconductor Products - Diodes - Rectifiers MA2S077G0L
DIODE GP 35V 100MA SSMINI2-F4

DIODE GP 35V 100MA SSMINI2-F4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-MA2S077G0L 1065485-MA2S077G0L MA2S077G0L
Product Name 35V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2S077G0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCPHN16 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-BAV99QCZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
Package 3-XDFN Exposed Pad
View Details
5 suppliers
Discrete Semiconductor Products - 231287-BAR65-07 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers