Panasonic 35V Diode and Rectifier MA2S07700L

Description
RF DIODE STANDARD 35V SSMINI2-F2 Product overview: MA2S07700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2S07700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE STANDARD 35V SSMINI2-F2 Product overview: MA2S07700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2S07700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V Diode and Rectifier - 284-MA2S07700L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V Diode and Rectifier
284-MA2S07700L
35V Diode and Rectifier 284-MA2S07700L
RF DIODE STANDARD 35V SSMINI2-F2 Product overview: MA2S07700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2S07700L can be used for catalog matching and distributor lookup.

RF DIODE STANDARD 35V SSMINI2-F2 Product overview: MA2S07700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA2S07700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA2S07700L - 116832-MA2S07700L - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA2S07700L
116832-MA2S07700L
RF Diodes - MA2S07700L 116832-MA2S07700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116832-MA2S07700L Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 850 mOhm @ 2mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: SSMini2-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 116832-MA2S07700L
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 850 mOhm @ 2mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SSMini2-F2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA2S07700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA2S07700L
Discrete Semiconductor Products - Diodes - RF Diodes MA2S07700L
RF DIODE STANDARD 35V SSMINI2-F2

RF DIODE STANDARD 35V SSMINI2-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-MA2S07700L 116832-MA2S07700L MA2S07700L
Product Name 35V Diode and Rectifier RF Diodes - MA2S07700L Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SSMini2-F2 SSMini2-F2
Tj -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Configuration Single
Unlock Full Specs
to access all available technical data