Panasonic Diodes, Rectifiers - Single - MA2S077 MA2S077

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 309539-MA2S077 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 33V Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Operating Temperature - Junction: -25°C to 85°C Family Name: MA2S077 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Alternative Parts (Cross-Reference): 1SS390TE61; 1SS390; BA892H6127XTSA1; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 309539-MA2S077 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 33V Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Operating Temperature - Junction: -25°C to 85°C Family Name: MA2S077 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Alternative Parts (Cross-Reference): 1SS390TE61; 1SS390; BA892H6127XTSA1; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2S077 - 309539-MA2S077 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2S077
309539-MA2S077
Diodes, Rectifiers - Single - MA2S077 309539-MA2S077
Manufacturer: Panasonic Electronic Components Win Source Part Number: 309539-MA2S077 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 33V Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Operating Temperature - Junction: -25°C to 85°C Family Name: MA2S077 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Alternative Parts (Cross-Reference): 1SS390TE61; 1SS390; BA892H6127XTSA1; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 309539-MA2S077
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Operating Temperature - Junction: -25°C to 85°C
Family Name: MA2S077
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Alternative Parts (Cross-Reference): 1SS390TE61; 1SS390; BA892H6127XTSA1;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode and Rectifier - 280-MA2S077 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-MA2S077
Diode and Rectifier 280-MA2S077
Mixer Diode, Very High Frequency, Silicon, SC-79, 2 PIN Product overview: MA2S077 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S077 can be used for catalog matching and distributor lookup.

Mixer Diode, Very High Frequency, Silicon, SC-79, 2 PIN Product overview: MA2S077 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S077 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 309539-MA2S077 280-MA2S077
Product Name Diodes, Rectifiers - Single - MA2S077 Diode and Rectifier
Diode Type Standard
VF 1 volts
VR 35 volts
Unlock Full Specs
to access all available technical data