Panasonic Schottky 1.5A 60V Diode and Rectifier MA2Q738

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 60V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q738 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q738 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 60V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q738 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q738 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.5A 60V Diode and Rectifier - 280-MA2Q738 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5A 60V Diode and Rectifier
280-MA2Q738
Schottky 1.5A 60V Diode and Rectifier 280-MA2Q738
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 60V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q738 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q738 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 60V V(RRM), Silicon, ROHS COMPLIANT, NMINIP2-J1, 2 PIN Product overview: MA2Q738 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q738 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MA2Q738 - 1211331-MA2Q738 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Q738
1211331-MA2Q738
Diodes, Rectifiers - Single - MA2Q738 1211331-MA2Q738
Manufacturer: Panasonic Win Source Part Number: 1211331-MA2Q738 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1211331-MA2Q738
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MA2Q738 1211331-MA2Q738
Product Name Schottky 1.5A 60V Diode and Rectifier Diodes, Rectifiers - Single - MA2Q738
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAT240AE6433HTMA1 - 129156-BAT240AE6433HTMA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.9000 volts
View Details
4 suppliers
Diode Arrays - BAV99S/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details