Manufacturer: Panasonic Electronic Components
Win Source Part Number: 111437-MA2Q73600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 50pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NMiniP2-J1
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 40V 1A NMINIP2 Product overview: MA2Q73600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q73600L can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A NMINIP2-J1
DIODE SCHOTTKY 40V 1A NMINIP2-J1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 111437-MA2Q73600L | 280-MA2Q73600L | MA2Q73600L | MA2Q73600L |
| Product Name | Diodes, Rectifiers - Single - MA2Q73600L | Schottky 40V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| Package | NMiniP2-J1 | Cut Tape | DO-214BA | |
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | |
| trr | 30 ns | 30 ns |